Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HD1J100P

Description
CAP ALUM 10UF 20% 63V SMD
Datasheet
Description
CAP ALUM 10UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1J100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1J100P
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1J100P
CAP ALUM 10UF 20% 63V SMD

CAP ALUM 10UF 20% 63V SMD

Supplier's Site
Capacitor Alum Elec, 10Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0997 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0997
Capacitor Alum Elec, 10Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0997
CAPACITOR ALUM ELEC, 10UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-HD1J100P 01X0997
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 10Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers