Panasonic Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-HD1H4R7R

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD SeriesRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7064 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7064
Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7064
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1H4R7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1H4R7R
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1H4R7R
CAP ALUM 4.7UF 20% 50V SMD

CAP ALUM 4.7UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 97W7064 EEE-HD1H4R7R
Product Name Aluminum Electrolytic Capacitor, 4.7Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 4.7 microF 4.7 microF
WVDC 50 volts 50 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details