Panasonic Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic EEE-HD1H330P

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 HD Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 HD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 15R0960 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
15R0960
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 15R0960
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 HD Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 HD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7063 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7063
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7063
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15R0960
Product Name Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD0D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers