Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HD1H1R0R

Description
CAP ALUM 1UF 20% 50V SMD
Datasheet
Description
CAP ALUM 1UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1H1R0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1H1R0R
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1H1R0R
CAP ALUM 1UF 20% 50V SMD

CAP ALUM 1UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-HD1H1R0R - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-HD1H1R0R
Aluminum Electrolytic Capacitors EEE-HD1H1R0R
CAP ALUM 1UF 20% 50V SMD

CAP ALUM 1UF 20% 50V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7058 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7058
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7058
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HD1H1R0R EEE-HD1H1R0R 97W7058
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Technology Single-Layer Film Capacitors
Applications Automotive; Automotive, High Temperature Reflow Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details