The 3300µF, 25V SMD aluminum electrolytic capacitor is designed for surface mount applications and is part of the HD series from Panasonic. It features a capacitance tolerance of ±20% at 120 Hz and +20 °C, with a rated voltage of 25V DC. The capacitor is rated for an endurance of 5000 hours at a temperature of 105 °C, making it suitable for high-temperature environments. It operates within a temperature range of -55 °C to +105 °C and is RoHS compliant. The capacitor has a low leakage current specification of I < 0.01 CV (µA) after 2 minutes. It is also AEC-Q200 compliant, indicating its suitability for automotive applications. The dimensions of the capacitor are 12.5 mm in diameter and 13.5 mm in height, with a maximum height of 15.0 mm. This product is ideal for engineers looking for reliable performance in compact electronic designs.
CAP ALUM 3300UF 20% 25V SMD
CAP, 3300UF, 25V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 3300UF, 25V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM 3300UF 20% 25V SMD
Aluminum Electrolytic Capacitors - SMD 25VDC 3300uF 20% AEC-Q200
| Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEE-HD1E332AM | 70AC7431 | EEE-HD1E332AM | EEE-HD1E332AM |
| Product Name | CAP ALUM 3300UF 20% 25V SMD | Cap, 3300Uf, 25V, Smd, Alu Elec; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Electrostatic Capacitors | ALUMINUM |