Panasonic SMD 330uF 25V 238mA Capacitor EEE-HD1E331AP

Description
330uF 25V Al Electrolytic Cap, 238mA, 105C, SMD, T/R Product overview: EEE-HD1E331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 238mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 238mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD1E331AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 25V Al Electrolytic Cap, 238mA, 105C, SMD, T/R Product overview: EEE-HD1E331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 238mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 238mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD1E331AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 25V 238mA Capacitor
58-EEE-HD1E331AP
SMD 330uF 25V 238mA Capacitor 58-EEE-HD1E331AP
330uF 25V Al Electrolytic Cap, 238mA, 105C, SMD, T/R Product overview: EEE-HD1E331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 238mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 238mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD1E331AP can be used for catalog matching and distributor lookup.

330uF 25V Al Electrolytic Cap, 238mA, 105C, SMD, T/R Product overview: EEE-HD1E331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 238mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 238mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD1E331AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 330Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0993 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0993
Capacitor Alum Elec, 330Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0993
CAPACITOR ALUM ELEC, 330UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Aluminum Lytic 330uF 25V 20% (10 X 10.2mm) SMD 238mA 5000h 105C T/R - 590-EEE-HD1E331AP - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 330uF 25V 20% (10 X 10.2mm) SMD 238mA 5000h 105C T/R
590-EEE-HD1E331AP
Cap Aluminum Lytic 330uF 25V 20% (10 X 10.2mm) SMD 238mA 5000h 105C T/R 590-EEE-HD1E331AP
Cap Aluminum Lytic 330uF 25V 20% (10 X 10.2mm) SMD 238mA 5000h 105C T/R

Cap Aluminum Lytic 330uF 25V 20% (10 X 10.2mm) SMD 238mA 5000h 105C T/R

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1E331AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1E331AP
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1E331AP
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-HD1E331AP 01X0993 590-EEE-HD1E331AP EEE-HD1E331AP
Product Name SMD 330uF 25V 238mA Capacitor Capacitor Alum Elec, 330Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Cap Aluminum Lytic 330uF 25V 20% (10 X 10.2mm) SMD 238mA 5000h 105C T/R Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details