CAP, 3300UF, 16V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 3300UF, 16V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 16VDC 3300uF 20% AEC-Q200
CAP ALUM 3300UF 20% 16V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70AC7422 | EEE-HD1C332AM | EEE-HD1C332AM |
| Product Name | Cap, 3300Uf, 16V, Smd, Alu Elec; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 3300 microF | 3300 microF | |
| Capacitance Tolerance | 20 (+/- %) |