Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HD1C152AQ

Description
CAP ALUM 1500UF 20% 16V SMD
Datasheet
Description
CAP ALUM 1500UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1C152AQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1C152AQ
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1C152AQ
CAP ALUM 1500UF 20% 16V SMD

CAP ALUM 1500UF 20% 16V SMD

Supplier's Site
Cap, 1500Uf, 16V, Smd, Alu Elec; Capacitor Case / Package Panasonic - 70AC7420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 16V, Smd, Alu Elec; Capacitor Case / Package Panasonic
70AC7420
Cap, 1500Uf, 16V, Smd, Alu Elec; Capacitor Case / Package Panasonic 70AC7420
CAP, 1500UF, 16V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 1500UF, 16V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Uf, 16V, Smd, Alu Elec; Capacitor Case / Package Panasonic - 70AC7421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 16V, Smd, Alu Elec; Capacitor Case / Package Panasonic
70AC7421
Cap, 1500Uf, 16V, Smd, Alu Elec; Capacitor Case / Package Panasonic 70AC7421
CAP, 1500UF, 16V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 1500UF, 16V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-HD1C152AQ
Aluminum Electrolytic Capacitors - SMD EEE-HD1C152AQ
Aluminum Electrolytic Capacitors - SMD 16VDC 1500uF 20% AEC-Q200

Aluminum Electrolytic Capacitors - SMD 16VDC 1500uF 20% AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HD1C152AQ 70AC7420 EEE-HD1C152AQ
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 16V, Smd, Alu Elec; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details