Panasonic Aluminum Electrolytic Capacitors - SMD EEE-HD1A222AQ

Description
Aluminum Electrolytic Capacitors - SMD 10VDC 2200uF 20% AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 10VDC 2200uF 20% AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-HD1A222AQ
Aluminum Electrolytic Capacitors - SMD EEE-HD1A222AQ
Aluminum Electrolytic Capacitors - SMD 10VDC 2200uF 20% AEC-Q200

Aluminum Electrolytic Capacitors - SMD 10VDC 2200uF 20% AEC-Q200

Buy Now Datasheet
Cap, 2200Uf, 10V, Smd, Alu Elec; Capacitor Case / Package Panasonic - 70AC7417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 10V, Smd, Alu Elec; Capacitor Case / Package Panasonic
70AC7417
Cap, 2200Uf, 10V, Smd, Alu Elec; Capacitor Case / Package Panasonic 70AC7417
CAP, 2200UF, 10V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 2200UF, 10V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Uf, 10V, Smd, Alu Elec; Capacitor Case / Package Panasonic - 70AC7416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 10V, Smd, Alu Elec; Capacitor Case / Package Panasonic
70AC7416
Cap, 2200Uf, 10V, Smd, Alu Elec; Capacitor Case / Package Panasonic 70AC7416
CAP, 2200UF, 10V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 2200UF, 10V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1A222AQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1A222AQ
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1A222AQ
CAP ALUM 2200UF 20% 10V SMD

CAP ALUM 2200UF 20% 10V SMD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HD1A222AQ 70AC7417 EEE-HD1A222AQ
Product Name Aluminum Electrolytic Capacitors - SMD Cap, 2200Uf, 10V, Smd, Alu Elec; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers