Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HD1A101AP

Description
CAP ALUM 100UF 20% 10V SMD
Datasheet
Description
CAP ALUM 100UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1A101AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1A101AP
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1A101AP
CAP ALUM 100UF 20% 10V SMD

CAP ALUM 100UF 20% 10V SMD

Supplier's Site
Capacitor Alum Elec, 100Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0989 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0989
Capacitor Alum Elec, 100Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0989
CAPACITOR ALUM ELEC, 100UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-HD1A101AP 01X0989
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 100Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details