CAP ALUM 6800UF 20% 6.3V SMD
Aluminum Electrolytic Capacitors - SMD 6.3VDC 6800uF 20% AEC-Q200
CAP ALUM 6800UF 20% 6.3V SMD
CAP, 6800UF, 6.3V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAP, 6800UF, 6.3V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-HD0J682AM | EEE-HD0J682AM | 590-EEE-HD0J682AM | 70AC7412 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | CAP ALUM 6800UF 20% 6.3V SMD | Cap, 6800Uf, 6.3V, Smd, Alu Elec; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive, High Temperature Reflow | |||
| Capacitance Type | Fixed | Fixed | ||
| Features | Polarized | Polarized |