Win Source Part Number: 1340392-EEE-HD0J332A
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: HD
Package: Tape & Reel
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 200
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Ratings: AEC-Q200
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-HD
Ripple Current @ Low Frequency: 680 mA @ 120 Hz
Ripple Current @ High Frequency: 802.4 mA @ 100 kHz
CAP ALUM 3300UF 20% 6.3V SMD Product overview: EEE-HD0J332AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3300UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3300UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD0J332AQ can be used for catalog matching and distributor lookup.
CAP, 3300UF, 6.3V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAP, 3300UF, 6.3V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAP ALUM 3300UF 20% 6.3V SMD
Aluminum Electrolytic Capacitors - SMD 6.3VDC 3300uF 20% AEC-Q200
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1340392-EEE-HD0J332AQ | 58-EEE-HD0J332AQ | 70AC7411 | EEE-HD0J332AQ | EEE-HD0J332AQ |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 3300UF 6.3V Capacitor | Cap, 3300Uf, 6.3V, Smd, Alu Elec; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | |
| Capacitance Tolerance | 20 (+/- %) | ||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |