Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HC1H3R3R

Description
CAP ALUM 3.3UF 20% 50V SMD
Datasheet
Description
CAP ALUM 3.3UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HC1H3R3R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HC1H3R3R
Capacitors - Aluminum Electrolytic Capacitors EEE-HC1H3R3R
CAP ALUM 3.3UF 20% 50V SMD

CAP ALUM 3.3UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 15R0926 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
15R0926
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 15R0926
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HC Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7043 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7043
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7043
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HC SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HC1H3R3R 15R0926 97W7043
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 105SMH050MHR - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details