CAP ALUM 22UF 20% 6.3V SMD
CAP ALUM 22UF 20% 6.3V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HC Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HC SeriesRoHS Compliant: Yes
CAP ALUM 22UF 20% 6.3V SMD
| Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEE-HC0J220R | EEE-HC0J220R | 15R0902 | 97W7023 | EEE-HC0J220R |
| Product Name | CAP ALUM 22UF 20% 6.3V SMD | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Electrostatic Capacitors | Aluminium |