Panasonic SMD 1uF 50V 10mA Capacitor EEE-HB1H1R0R

Description
Alum Lytic Cap 1uF 50V 20% SMD 10mA 105C Product overview: EEE-HB1H1R0R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 10mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 10mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1H1R0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Lytic Cap 1uF 50V 20% SMD 10mA 105C Product overview: EEE-HB1H1R0R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 10mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 10mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1H1R0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 50V 10mA Capacitor
58-EEE-HB1H1R0R
SMD 1uF 50V 10mA Capacitor 58-EEE-HB1H1R0R
Alum Lytic Cap 1uF 50V 20% SMD 10mA 105C Product overview: EEE-HB1H1R0R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 10mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 10mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1H1R0R can be used for catalog matching and distributor lookup.

Alum Lytic Cap 1uF 50V 20% SMD 10mA 105C Product overview: EEE-HB1H1R0R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 10mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 10mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1H1R0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 998335-EEE-HB1H1R0R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
998335-EEE-HB1H1R0R
Capacitors - Aluminum Electrolytic Capacitors 998335-EEE-HB1H1R0R
Win Source Part Number: 998335-EEE-HB1H1R0R Category: Capacitors>Aluminum Electrolytic Capacitors Series: HB Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.228" (5.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" Dia (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEEHB1H1R0R,PCE4144C T,PCE4144DKR,PCE4144 TR,Q4467112A Base Product Number: EEE-HB Ripple Current @ Low Frequency: 10 mA @ 120 Hz Ripple Current @ High Frequency: 17 mA @ 10 kHz

Win Source Part Number: 998335-EEE-HB1H1R0R
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: HB
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" Dia (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEEHB1H1R0R,PCE4144CT,PCE4144DKR,PCE4144TR,Q4467112A
Base Product Number: EEE-HB
Ripple Current @ Low Frequency: 10 mA @ 120 Hz
Ripple Current @ High Frequency: 17 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HB1H1R0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HB1H1R0R
Capacitors - Aluminum Electrolytic Capacitors EEE-HB1H1R0R
CAP ALUM 1UF 20% 50V SMD

CAP ALUM 1UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 96K9419 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
96K9419
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 96K9419
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0983 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0983
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0983
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-HB1H1R0R 998335-EEE-HB1H1R0R EEE-HB1H1R0R 96K9419
Product Name SMD 1uF 50V 10mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details