AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:HB; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Width:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC4411 |
| Product Name | Ae Capacitor Case Panasonic |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| Features | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |