Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HB1E4R7R

Description
CAP ALUM 4.7UF 20% 25V SMD
Datasheet
Description
CAP ALUM 4.7UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HB1E4R7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HB1E4R7R
Capacitors - Aluminum Electrolytic Capacitors EEE-HB1E4R7R
CAP ALUM 4.7UF 20% 25V SMD

CAP ALUM 4.7UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 4.7Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic - 96K9418 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic
96K9418
Aluminum Electrolytic Capacitor, 4.7Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic 96K9418
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 25V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:HB; Ripple Current AC:22mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 25V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:HB; Ripple Current AC:22mA RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 4.7Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7018 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7018
Aluminum Electrolytic Capacitor, 4.7Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7018
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HB1E4R7R 96K9418 97W7018
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4.7Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic Aluminum Electrolytic Capacitor, 4.7Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details