Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HB1E221P

Description
CAP ALUM 220UF 20% 25V SMD
Datasheet
Description
CAP ALUM 220UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HB1E221P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HB1E221P
Capacitors - Aluminum Electrolytic Capacitors EEE-HB1E221P
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic - 96K9417 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic
96K9417
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic 96K9417
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:HB; Ripple Current AC:190mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:HB; Ripple Current AC:190mA RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec, 220Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0982
Capacitor Alum Elec, 220Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0982
CAPACITOR ALUM ELEC, 220UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HB1E221P 96K9417 01X0982
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic Capacitor Alum Elec, 220Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details