Panasonic SMD 470uF 10V Capacitor EEE-HB1A471AP

Description
470uF 10V Radial Aluminum Electrolytic Capacitor, SMD Product overview: EEE-HB1A471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1A471AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 10V Radial Aluminum Electrolytic Capacitor, SMD Product overview: EEE-HB1A471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1A471AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 10V Capacitor
58-EEE-HB1A471AP
SMD 470uF 10V Capacitor 58-EEE-HB1A471AP
470uF 10V Radial Aluminum Electrolytic Capacitor, SMD Product overview: EEE-HB1A471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1A471AP can be used for catalog matching and distributor lookup.

470uF 10V Radial Aluminum Electrolytic Capacitor, SMD Product overview: EEE-HB1A471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1A471AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-HB1A471AP - 763700-EEE-HB1A471AP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-HB1A471AP
763700-EEE-HB1A471AP
Aluminum Capacitors - EEE-HB1A471AP 763700-EEE-HB1A471AP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763700-EEE-HB1A471AP Series: Automotive, AEC-Q200, HB Packaging: Digi-Reel Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 10V Applications: Automotive Mounting: SMD Capacitance: 470μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 270mA @ 120Hz Ripple Current - High Frequency: 459mA @ 10kHz Height - Seated (Maximum): 0.402" (10.20mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763700-EEE-HB1A471AP
Series: Automotive, AEC-Q200, HB
Packaging: Digi-Reel
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 10V
Applications: Automotive
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 270mA @ 120Hz
Ripple Current - High Frequency: 459mA @ 10kHz
Height - Seated (Maximum): 0.402" (10.20mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HB1A471AP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HB1A471AP
Capacitors - Aluminum Electrolytic Capacitors EEE-HB1A471AP
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-HB1A471AP 763700-EEE-HB1A471AP EEE-HB1A471AP
Product Name SMD 470uF 10V Capacitor Aluminum Capacitors - EEE-HB1A471AP Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details