Panasonic SMD 100uF 6.3V Capacitor EEE-HB0J101P

Description
100uF 6.3V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-HB0J101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB0J101P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-HB0J101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB0J101P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
58-EEE-HB0J101P
SMD 100uF 6.3V Capacitor 58-EEE-HB0J101P
100uF 6.3V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-HB0J101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB0J101P can be used for catalog matching and distributor lookup.

100uF 6.3V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-HB0J101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB0J101P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-HB0J101P - 1035862-EEE-HB0J101P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-HB0J101P
1035862-EEE-HB0J101P
Aluminum Capacitors - EEE-HB0J101P 1035862-EEE-HB0J101P
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035862-EEE-HB0J101P Packaging: Reel - TR Voltage Rating: 6.3V Applications: Automotive Height - Seated (Max): 0.228" (5.80mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Family Name: HB Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 71mA @ 120Hz Ripple Current - High Frequency: 120.7mA @ 10kHz Alternative Parts (Cross-Reference): NAWU101M6.3V6.3X6.3L LBYF; 6CV100C; RV2101M0JTR-0605P; RV2101M0JTR-0605E; Introduction Date: July 04, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035862-EEE-HB0J101P
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: Automotive
Height - Seated (Max): 0.228" (5.80mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Family Name: HB
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 71mA @ 120Hz
Ripple Current - High Frequency: 120.7mA @ 10kHz
Alternative Parts (Cross-Reference): NAWU101M6.3V6.3X6.3LLBYF; 6CV100C; RV2101M0JTR-0605P; RV2101M0JTR-0605E;
Introduction Date: July 04, 2004
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic - 96K9410 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
96K9410
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic 96K9410
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7012 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7012
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7012
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HB0J101P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HB0J101P
Capacitors - Aluminum Electrolytic Capacitors EEE-HB0J101P
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-HB0J101P 1035862-EEE-HB0J101P 96K9410 EEE-HB0J101P
Product Name SMD 100uF 6.3V Capacitor Aluminum Capacitors - EEE-HB0J101P Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers