CAP ALUM 220UF 20% 16V SMD
CAP ALUM 220UF 20% 16V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-HAC221XAP | EEE-HAC221XAP | 49W4737 | 53W3695 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Technology | Single-Layer | Film Capacitors | ||
| Applications | Automotive; Automotive | Automotive | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized | Polarized |