ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes
CAP ALUM 100UF 20% 35V SMD
CAP ALUM 100UF 20% 35V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58T9277 | 01X0970 | EEE-HA1V101UP | EEE-HA1V101UP |
| Product Name | Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | Polarized | Polarized |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |