Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HA1V101P

Description
CAP ALUM 100UF 20% 35V SMD
Datasheet
Description
CAP ALUM 100UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1V101P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1V101P
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1V101P
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7003 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7003
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7003
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic - 58T9276 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic
58T9276
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic 58T9276
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HA1V101P 97W7003 58T9276
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 380LX103M035H452 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers