Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HA1H470P

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331185-EEE-HA1H470P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4220DKR,PCE4220CT ,EEEHA1H470P,PCE4220 TR Base Product Number: EEE-HA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 100 mA @ 120 Hz Ripple Current @ High Frequency: 170 mA @ 10 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331185-EEE-HA1H470P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4220DKR,PCE4220CT ,EEEHA1H470P,PCE4220 TR Base Product Number: EEE-HA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 100 mA @ 120 Hz Ripple Current @ High Frequency: 170 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1331185-EEE-HA1H470P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331185-EEE-HA1H470P
Capacitors - Aluminum Electrolytic Capacitors 1331185-EEE-HA1H470P
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331185-EEE-HA1H470P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4220DKR,PCE4220CT ,EEEHA1H470P,PCE4220 TR Base Product Number: EEE-HA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 100 mA @ 120 Hz Ripple Current @ High Frequency: 170 mA @ 10 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331185-EEE-HA1H470P
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4220DKR,PCE4220CT,EEEHA1H470P,PCE4220TR
Base Product Number: EEE-HA
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 100 mA @ 120 Hz
Ripple Current @ High Frequency: 170 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 50V Capacitor
58-EEE-HA1H470P
SMD 47uF 50V Capacitor 58-EEE-HA1H470P
47uF 50V Aluminum Electrolytic Capacitor, SMD, 105C Product overview: EEE-HA1H470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1H470P can be used for catalog matching and distributor lookup.

47uF 50V Aluminum Electrolytic Capacitor, SMD, 105C Product overview: EEE-HA1H470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1H470P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0963 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0963
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0963
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic - 58T9265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
58T9265
Capacitor Alum Elec, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic 58T9265
CAPACITOR ALUM ELEC, 47UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:10mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1331185-EEE-HA1H470P 58-EEE-HA1H470P 01X0963
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 47uF 50V Capacitor Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers