CAP ALUM 33UF 20% 50V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 33UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:AEC-Q200 HA Series; MSL:- RoHS Compliant: Yes
CAP ALUM 33UF 20% 50V SMD
Cap Aluminum Lytic 33uF 50V 20% (8 X 10.2mm) SMD 91mA 2000h 105C T/R
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-HA1H330P | 01X0961 | EEE-HA1H330P | 590-EEE-HA1H330P |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 33uF 50V 20% (8 X 10.2mm) SMD 91mA 2000h 105C T/R |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | Automotive; Automotive | Automotive | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |