Panasonic Ae Capacitor Case Panasonic EEE-HA1H1R0R.

Description
AE Capacitor Case:Radial Can - SMD; Capacitance:1?F; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105?C; Polarity:Polar; Series Name:HA; Operating Temperature Min:-40?C; Operating Temperature Max:105?C; MSL:- RoHS Compliant: Yes
Description
AE Capacitor Case:Radial Can - SMD; Capacitance:1?F; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105?C; Polarity:Polar; Series Name:HA; Operating Temperature Min:-40?C; Operating Temperature Max:105?C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ae Capacitor Case Panasonic - 29AC5234 - Newark, An Avnet Company
Chicago, IL, United States
Ae Capacitor Case Panasonic
29AC5234
Ae Capacitor Case Panasonic 29AC5234
AE Capacitor Case:Radial Can - SMD; Capacitance:1?F; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105?C; Polarity:Polar; Series Name:HA; Operating Temperature Min:-40?C; Operating Temperature Max:105?C; MSL:- RoHS Compliant: Yes

AE Capacitor Case:Radial Can - SMD; Capacitance:1?F; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105?C; Polarity:Polar; Series Name:HA; Operating Temperature Min:-40?C; Operating Temperature Max:105?C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5234
Product Name Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers