Panasonic Aluminum Electrolytic Capacitors - SMD EEE-HA1H1R0AR

Description
Aluminum Electrolytic Capacitors - SMD 1UF 50V HA SMD
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 1UF 50V HA SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-HA1H1R0AR
Aluminum Electrolytic Capacitors - SMD EEE-HA1H1R0AR
Aluminum Electrolytic Capacitors - SMD 1UF 50V HA SMD

Aluminum Electrolytic Capacitors - SMD 1UF 50V HA SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3704 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
53W3704
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 53W3704
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 1Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4799 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4799
Aluminum Electrolytic Capacitor, 1Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4799
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1H1R0AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1H1R0AR
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1H1R0AR
CAP ALUM 1UF 20% 50V SMD

CAP ALUM 1UF 20% 50V SMD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HA1H1R0AR 53W3704 EEE-HA1H1R0AR
Product Name Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1 microF 1 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details