Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HA1H101AP

Description
Win Source Part Number: 1381991-EEE-HA1H101A P Category: Capacitors>Aluminum Electrolytic Capacitors Series: HA Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 pcs Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Base Product Number: EEE-HA Product Status: Not For New Designs Ripple Current @ Low Frequency: 120 mA @ 120 Hz Ripple Current @ High Frequency: 204 mA @ 10 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381991-EEE-HA1H101A P Category: Capacitors>Aluminum Electrolytic Capacitors Series: HA Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 pcs Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Base Product Number: EEE-HA Product Status: Not For New Designs Ripple Current @ Low Frequency: 120 mA @ 120 Hz Ripple Current @ High Frequency: 204 mA @ 10 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1381991-EEE-HA1H101AP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1381991-EEE-HA1H101AP
Capacitors - Aluminum Electrolytic Capacitors 1381991-EEE-HA1H101AP
Win Source Part Number: 1381991-EEE-HA1H101A P Category: Capacitors>Aluminum Electrolytic Capacitors Series: HA Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 pcs Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Base Product Number: EEE-HA Product Status: Not For New Designs Ripple Current @ Low Frequency: 120 mA @ 120 Hz Ripple Current @ High Frequency: 204 mA @ 10 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381991-EEE-HA1H101AP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: HA
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500 pcs
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic
Base Product Number: EEE-HA
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 120 mA @ 120 Hz
Ripple Current @ High Frequency: 204 mA @ 10 kHz
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 50V 120mA Capacitor
58-EEE-HA1H101AP
SMD 100uF 50V 120mA Capacitor 58-EEE-HA1H101AP
Cap Aluminum Lytic 100uF 50V 20% (10 X 10.2mm) SMD 120mA 1000h 105C T/R Product overview: EEE-HA1H101AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1H101AP can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 50V 20% (10 X 10.2mm) SMD 120mA 1000h 105C T/R Product overview: EEE-HA1H101AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1H101AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1H101AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1H101AP
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1H101AP
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1381991-EEE-HA1H101AP 58-EEE-HA1H101AP EEE-HA1H101AP
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 100uF 50V 120mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1713237 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details