CAP ALUM 330UF 20% 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes
CAP ALUM 330UF 20% 25V SMD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-HA1E331UP | 01X0948 | EEE-HA1E331UP |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |
| Technology | Single-Layer | Film Capacitors | |
| Applications | Automotive; Automotive | Automotive | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |