CAP ALUM 33UF 20% 25V SMD
CAP ALUM 33UF 20% 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEE-HA1E330P | EEE-HA1E330P | 58T9241 |
| Product Name | CAP ALUM 33UF 20% 25V SMD | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 33Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Electrostatic Capacitors | ALUMINUM |