Panasonic Automotive SMD 220uF 25V Capacitor EEE-HA1E221UP

Description
220uF 25V Aluminum Electrolytic Capacitor SMD 105C AEC-Q200 Product overview: EEE-HA1E221UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1E221UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 25V Aluminum Electrolytic Capacitor SMD 105C AEC-Q200 Product overview: EEE-HA1E221UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1E221UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 220uF 25V Capacitor
58-EEE-HA1E221UP
Automotive SMD 220uF 25V Capacitor 58-EEE-HA1E221UP
220uF 25V Aluminum Electrolytic Capacitor SMD 105C AEC-Q200 Product overview: EEE-HA1E221UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1E221UP can be used for catalog matching and distributor lookup.

220uF 25V Aluminum Electrolytic Capacitor SMD 105C AEC-Q200 Product overview: EEE-HA1E221UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1E221UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-HA1E221UP - 763584-EEE-HA1E221UP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-HA1E221UP
763584-EEE-HA1E221UP
Aluminum Capacitors - EEE-HA1E221UP 763584-EEE-HA1E221UP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763584-EEE-HA1E221UP Series: HA Packaging: Digi-Reel Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 25V Applications: Automotive Mounting: SMD Capacitance: 220μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Family Name: HA Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 160mA @ 120Hz Ripple Current - High Frequency: 272mA @ 10kHz Height - Seated (Maximum): 0.402" (10.20mm) Alternative Parts (Cross-Reference): CA025M0220REF-0810; CA025M0220REE-0806; 25REV220M8X10.5; ; Introduction Date: July 04, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763584-EEE-HA1E221UP
Series: HA
Packaging: Digi-Reel
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 25V
Applications: Automotive
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: HA
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 160mA @ 120Hz
Ripple Current - High Frequency: 272mA @ 10kHz
Height - Seated (Maximum): 0.402" (10.20mm)
Alternative Parts (Cross-Reference): CA025M0220REF-0810; CA025M0220REE-0806; 25REV220M8X10.5; ;
Introduction Date: July 04, 2004
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap Aluminum Lytic 220uF 25V 20% (8 X 10.2mm) SMD 160mA 2000h 105C Automotive T/R - 590-EEE-HA1E221UP - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 220uF 25V 20% (8 X 10.2mm) SMD 160mA 2000h 105C Automotive T/R
590-EEE-HA1E221UP
Cap Aluminum Lytic 220uF 25V 20% (8 X 10.2mm) SMD 160mA 2000h 105C Automotive T/R 590-EEE-HA1E221UP
Cap Aluminum Lytic 220uF 25V 20% (8 X 10.2mm) SMD 160mA 2000h 105C Automotive T/R

Cap Aluminum Lytic 220uF 25V 20% (8 X 10.2mm) SMD 160mA 2000h 105C Automotive T/R

Supplier's Site
Cap 220Uf 25Vdc 20% 8 X 10.2Mm Smd 160Ma 2000 Hr Rohs Compliant Panasonic - 79AH1900 - Newark, An Avnet Company
Chicago, IL, United States
Cap 220Uf 25Vdc 20% 8 X 10.2Mm Smd 160Ma 2000 Hr Rohs Compliant Panasonic
79AH1900
Cap 220Uf 25Vdc 20% 8 X 10.2Mm Smd 160Ma 2000 Hr Rohs Compliant Panasonic 79AH1900
CAP 220UF 25VDC 20% 8 X 10.2MM SMD 160MA 2000 HR ROHS COMPLIANT: YES

CAP 220UF 25VDC 20% 8 X 10.2MM SMD 160MA 2000 HR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 58T9240 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
58T9240
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 58T9240
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0946 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0946
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0946
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1E221UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1E221UP
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1E221UP
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-HA1E221UP 763584-EEE-HA1E221UP 590-EEE-HA1E221UP 79AH1900 58T9240 01X0946 EEE-HA1E221UP
Product Name Automotive SMD 220uF 25V Capacitor Aluminum Capacitors - EEE-HA1E221UP Cap Aluminum Lytic 220uF 25V 20% (8 X 10.2mm) SMD 160mA 2000h 105C Automotive T/R Cap 220Uf 25Vdc 20% 8 X 10.2Mm Smd 160Ma 2000 Hr Rohs Compliant Panasonic Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713279 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details