Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HA1C221XP

Description
CAP ALUM 220UF 20% 16V SMD
Datasheet
Description
CAP ALUM 220UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1C221XP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1C221XP
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1C221XP
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic - 58T9223 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic
58T9223
Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic 58T9223
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6982 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6982
Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6982
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-HA1C221XP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-HA1C221XP
Aluminum Electrolytic Capacitors EEE-HA1C221XP
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-HA1C221XP 58T9223 97W6982 EEE-HA1C221XP
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Technology Single-Layer Film Capacitors
Applications Automotive; Automotive Automotive
Capacitance Type Fixed Fixed Fixed Fixed
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details