ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD
CAP ALUM 220UF 20% 16V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 01X0937 | 58T9222 | EEE-HA1C221UP | EEE-HA1C221UP |
| Product Name | Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 220Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | |
| WVDC | 16 volts | 16 volts | 16 volts | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |