Panasonic SMD 10uF 16V Capacitor EEE-HA1C100R

Description
10uF 16V Aluminum Electrolytic Capacitor, Radial, SMD, 105C Product overview: EEE-HA1C100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1C100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 16V Aluminum Electrolytic Capacitor, Radial, SMD, 105C Product overview: EEE-HA1C100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1C100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V Capacitor
58-EEE-HA1C100R
SMD 10uF 16V Capacitor 58-EEE-HA1C100R
10uF 16V Aluminum Electrolytic Capacitor, Radial, SMD, 105C Product overview: EEE-HA1C100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1C100R can be used for catalog matching and distributor lookup.

10uF 16V Aluminum Electrolytic Capacitor, Radial, SMD, 105C Product overview: EEE-HA1C100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1C100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1112652-EEE-HA1C100R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1112652-EEE-HA1C100R
Capacitors - Aluminum Electrolytic Capacitors 1112652-EEE-HA1C100R
Win Source Part Number: 1112652-EEE-HA1C100R Category: Capacitors>Aluminum Electrolytic Capacitors Series: HA Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" Dia (4.00mm) Alternative Parts (Cross-Reference): EEE-HA1C100R.; EEEHA1C100R; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4179CT,PCE4179TR, Q6498582E,PCE4179DKR ,EEEHA1C100R Base Product Number: EEE-HA Product Status: Not For New Designs Ripple Current @ Low Frequency: 28 mA @ 120 Hz Ripple Current @ High Frequency: 47.6 mA @ 10 kHz

Win Source Part Number: 1112652-EEE-HA1C100R
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: HA
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" Dia (4.00mm)
Alternative Parts (Cross-Reference): EEE-HA1C100R.; EEEHA1C100R;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4179CT,PCE4179TR,Q6498582E,PCE4179DKR,EEEHA1C100R
Base Product Number: EEE-HA
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 28 mA @ 120 Hz
Ripple Current @ High Frequency: 47.6 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic - 58T9217 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic
58T9217
Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic 58T9217
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 10Uf 16Vdc 20% 4 X 5.4Mm Smd 28Ma 1000 Hr Rohs Compliant Panasonic - 38AH7982 - Newark, An Avnet Company
Chicago, IL, United States
Cap 10Uf 16Vdc 20% 4 X 5.4Mm Smd 28Ma 1000 Hr Rohs Compliant Panasonic
38AH7982
Cap 10Uf 16Vdc 20% 4 X 5.4Mm Smd 28Ma 1000 Hr Rohs Compliant Panasonic 38AH7982
CAP 10UF 16VDC 20% 4 X 5.4MM SMD 28MA 1000 HR ROHS COMPLIANT: YES

CAP 10UF 16VDC 20% 4 X 5.4MM SMD 28MA 1000 HR ROHS COMPLIANT: YES

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0934 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0934
Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0934
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1C100R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1C100R
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1C100R
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-HA1C100R 1112652-EEE-HA1C100R 58T9217 38AH7982 EEE-HA1C100R
Product Name SMD 10uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic Cap 10Uf 16Vdc 20% 4 X 5.4Mm Smd 28Ma 1000 Hr Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details