Panasonic CAP ALUM 33UF 20% 10V SMD EEE-HA1A330R

Description
CAP ALUM 33UF 20% 10V SMD
Datasheet
Description
CAP ALUM 33UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM 33UF 20% 10V SMD - 590-EEE-HA1A330R - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 33UF 20% 10V SMD
590-EEE-HA1A330R
CAP ALUM 33UF 20% 10V SMD 590-EEE-HA1A330R
CAP ALUM 33UF 20% 10V SMD

CAP ALUM 33UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 33Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0931 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0931
Aluminum Electrolytic Capacitor, 33Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0931
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1A330R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1A330R
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1A330R
CAP ALUM 33UF 20% 10V SMD

CAP ALUM 33UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEE-HA1A330R 01X0931 EEE-HA1A330R
Product Name CAP ALUM 33UF 20% 10V SMD Aluminum Electrolytic Capacitor, 33Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713211 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details