Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HA1A220WR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331374-EEE-HA1A220W R Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.157" Dia (4.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4171TR,EEEHA1A220 WR,PCE4171CT,PCE4171 DKR Base Product Number: EEE-HA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 28 mA @ 120 Hz Ripple Current @ High Frequency: 47.6 mA @ 10 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331374-EEE-HA1A220W R Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.157" Dia (4.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4171TR,EEEHA1A220 WR,PCE4171CT,PCE4171 DKR Base Product Number: EEE-HA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 28 mA @ 120 Hz Ripple Current @ High Frequency: 47.6 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1331374-EEE-HA1A220WR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331374-EEE-HA1A220WR
Capacitors - Aluminum Electrolytic Capacitors 1331374-EEE-HA1A220WR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331374-EEE-HA1A220W R Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.157" Dia (4.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4171TR,EEEHA1A220 WR,PCE4171CT,PCE4171 DKR Base Product Number: EEE-HA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 28 mA @ 120 Hz Ripple Current @ High Frequency: 47.6 mA @ 10 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331374-EEE-HA1A220WR
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.157" Dia (4.00mm)
Applications: Automotive
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4171TR,EEEHA1A220WR,PCE4171CT,PCE4171DKR
Base Product Number: EEE-HA
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 28 mA @ 120 Hz
Ripple Current @ High Frequency: 47.6 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V Capacitor
58-EEE-HA1A220WR
SMD 22uF 10V Capacitor 58-EEE-HA1A220WR
22uF 10V Radial Aluminum Electrolytic Capacitor, SMD, 105C Product overview: EEE-HA1A220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1A220WR can be used for catalog matching and distributor lookup.

22uF 10V Radial Aluminum Electrolytic Capacitor, SMD, 105C Product overview: EEE-HA1A220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1A220WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1A220WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1A220WR
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1A220WR
CAP ALUM 22UF 20% 10V SMD

CAP ALUM 22UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6976 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6976
Aluminum Electrolytic Capacitor, 22Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6976
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 58T9209 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
58T9209
Aluminum Electrolytic Capacitor, 22Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 58T9209
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1331374-EEE-HA1A220WR 58-EEE-HA1A220WR EEE-HA1A220WR 97W6976
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 22uF 10V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details