Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HA0J470WR

Description
CAP ALUM 47UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 47UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA0J470WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA0J470WR
Capacitors - Aluminum Electrolytic Capacitors EEE-HA0J470WR
CAP ALUM 47UF 20% 6.3V SMD

CAP ALUM 47UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6973 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6973
Aluminum Electrolytic Capacitor, 47Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6973
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-HA0J470WR 97W6973
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers