Panasonic Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 230mA 1000h 105C Automotive T/R EEE-HA0J331AP

Description
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 230mA 1000h 105C Automotive T/R
Description
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 230mA 1000h 105C Automotive T/R

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 230mA 1000h 105C Automotive T/R - 590-EEE-HA0J331AP - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 230mA 1000h 105C Automotive T/R
590-EEE-HA0J331AP
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 230mA 1000h 105C Automotive T/R 590-EEE-HA0J331AP
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 230mA 1000h 105C Automotive T/R

Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 230mA 1000h 105C Automotive T/R

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA0J331AP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA0J331AP
Capacitors - Aluminum Electrolytic Capacitors EEE-HA0J331AP
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 590-EEE-HA0J331AP EEE-HA0J331AP
Product Name Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 230mA 1000h 105C Automotive T/R Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
RoHS Compliant Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX101M500A012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers