Panasonic Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FTJ471XAL

Description
CAP, 470UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes
Datasheet
Description
CAP, 470UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6986
Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6986
CAP, 470UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 470UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6987
Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6987
CAP, 470UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 470UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77AH6986
Product Name Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers