Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FTE151XAP

Description
CAP ALUM 150UF 20% 25V SMD
Description
CAP ALUM 150UF 20% 25V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FTE151XAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FTE151XAP
Capacitors - Aluminum Electrolytic Capacitors EEE-FTE151XAP
CAP ALUM 150UF 20% 25V SMD

CAP ALUM 150UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 31T8169 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
31T8169
Aluminum Electrolytic Capacitor, 150Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 31T8169
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0887 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0887
Aluminum Electrolytic Capacitor, 150Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0887
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FTE151XAP 31T8169
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 150Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details