Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1V561AL

Description
CAP ALUM 560UF 20% 35V SMD
Datasheet
Description
CAP ALUM 560UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1V561AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1V561AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1V561AL
CAP ALUM 560UF 20% 35V SMD

CAP ALUM 560UF 20% 35V SMD

Supplier's Site
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7038
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7038
CAP, 560UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):35V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 560UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):35V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7039 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7039
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7039
CAP, 560UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):35V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 560UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):35V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT1V561AL 77AH7038
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers