Panasonic Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FT1V391UP

Description
CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4718
Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4718
CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4719
Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4719
CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1V391UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1V391UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1V391UP
CAP ALUM 390UF 20% 35V SMD

CAP ALUM 390UF 20% 35V SMD

Supplier's Site
CAP ALUM 390UF 20% 35V SMD - 590-EEE-FT1V391UP - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 390UF 20% 35V SMD
590-EEE-FT1V391UP
CAP ALUM 390UF 20% 35V SMD 590-EEE-FT1V391UP
CAP ALUM 390UF 20% 35V SMD

CAP ALUM 390UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 72AC4718 EEE-FT1V391UP 590-EEE-FT1V391UP
Product Name Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 390UF 20% 35V SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Capacitance Range 390 microF 390 microF 390 microF
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details