Aluminum electrolytic capacitor for surface mounting, rated 35 V and 390 µF, with a low ESR of 0.08 Ω at 100 kHz and a ripple current rating of 850 mA rms at 100 kHz and 105 °C. It measures 8.0 mm in diameter and 10.2 mm in height, and is AEC-Q200 compliant with an operating temperature range of -55 °C to +105 °C. The part is RoHS compliant and features halogen-free construction with endurance of 2000 hours at 105 °C.
Manufacturer: AMIS
Category: Relays>Signal Relays, Up to 2 Amps
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ratings: Y3
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Name | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard |