The Win Source Electronics FT series aluminum electrolytic capacitors are designed for surface mount applications, offering a temperature range of -55°C to +105°C. These capacitors have a rated voltage range from 6.3V to 50V and a capacitance range of 10OºF to 2200OºF, with a tolerance of ±20%. They are characterized by low equivalent series resistance (ESR) and are compliant with AEC-Q200 and RoHS standards. The endurance of these capacitors is rated for 2000 to 5000 hours at 105°C, depending on the specific voltage rating. Leakage current is limited to 0.01 CV (OºA) after two minutes. The FT series capacitors are suitable for high-temperature lead-free reflow soldering and are designed to withstand soldering heat. Their compact size and reliability make them suitable for various electronic applications.
22uF 35V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FT1V220AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1V220AR can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:-RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
CAP ALUM 22UF 20% 35V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FT1V220AR | 31T8187 | 01X0919 | EEE-FT1V220AR | |
| Product Name | SMD 22uF 35V Capacitor | Connectors,Interconnects | Aluminum Electrolytic Capacitor, 22Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 22Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 22 microF | 0.2200 microF | 22 microF | 22 microF | 22 microF |