Manufacturer: Panasonic
Win Source Part Number: 870142-EEE-FT1H470AP
Series: FT
Operating Temperature Range: -55°C ~ 105°C
Features: 47 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 680mOhm @ 100kHz 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE5023TR, PCE5023CT, PCE5023DKR, EEEFT1H470AP
47uF 50V Aluminum Electrolytic Capacitor, SMD, 6.3mm, 105C Product overview: EEE-FT1H470AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1H470AP can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 50V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.68ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:-RoHS Compliant: Yes
CAP ALUM 47UF 20% 50V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 870142-EEE-FT1H470AP | 58-EEE-FT1H470AP | EEE-FT1H470AP | 31T8185 | EEE-FT1H470AP |
| Product Name | Aluminum Capacitors - EEE-FT1H470AP | SMD 47uF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | Surface Mount Technology; Surface Mount | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |