The Cap, Alu Elec, 330µF, 50V, Rad Can SMD is an aluminum electrolytic capacitor designed for surface mount applications. It belongs to the FT series and features a capacitance of 330µF with a rated voltage of 50V DC. This capacitor has a low equivalent series resistance (ESR) of 0.12 ohms and is rated for a lifetime of 5000 hours at a temperature of 105°C. The product is RoHS compliant and operates within a temperature range of -55°C to +105°C. It is suitable for applications requiring high reliability and endurance. The capacitor is marked with negative polarity and is designed to withstand reflow soldering processes. Additionally, it meets AEC-Q200 standards, indicating its suitability for automotive applications. Engineers considering this component should note its miniaturized design and low ESR, which make it a viable option for various electronic circuits requiring efficient energy storage and stability.
CAP ALUM 330UF 20% 50V SMD Product overview: EEE-FT1H331GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1H331GP can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Category: Capacitors -Aluminum Electrolytic Capacitors
Series: FT
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: EEE-FT
Operating Temperature: -55°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Size / Dimension: 0.394" Dia (10.00mm)
CAP ALUM 330UF 20% 50V SMD
CAP, ALU ELEC, 330UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):50V; ESR:0.12ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Length:- RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 50volts 330uf
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FT1H331GP | EEE-FT1H331GP | 89Y7859 | EEE-FT1H331GP | |
| Product Name | SMD 330UF 50V Capacitor | Capacitors -Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 330Uf, 50V, Rad Can Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 330 microF | 330 microF | 330 microF |