Panasonic Aluminum Electrolytic Capacitors - SMD EEE-FT1E821GP

Description
Aluminum Electrolytic Capacitors - SMD 25volts 820uf
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 25volts 820uf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FT1E821GP
Aluminum Electrolytic Capacitors - SMD EEE-FT1E821GP
Aluminum Electrolytic Capacitors - SMD 25volts 820uf

Aluminum Electrolytic Capacitors - SMD 25volts 820uf

Buy Now Datasheet
Cap, Alu Elec, 820Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 820Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0334
Cap, Alu Elec, 820Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0334
CAP, ALU ELEC, 820UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 820UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Length:- RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 820Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7857 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 820Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7857
Cap, Alu Elec, 820Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7857
CAP, ALU ELEC, 820UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 820UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1E821GP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1E821GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1E821GP
CAP ALUM 820UF 20% 25V SMD

CAP ALUM 820UF 20% 25V SMD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FT1E821GP 01AC0334 EEE-FT1E821GP
Product Name Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, 820Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 820 microF 820 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers