Aluminum Electrolytic Capacitors - SMD 25VDC 470uF 20% Anti-Vibe AEC-Q200
CAP ALUM 470UF 20% 25V SMD
CAP, 470UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM 470UF 20% 25V SMD
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FT1E471AV | EEE-FT1E471AV | 26AH6842 | EEE-FT1E471AV |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Aluminum Electrolytic Capacitors | Cap, 470Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| Technology | Film Capacitors | Single-Layer | ||
| Applications | Automotive | Automotive; Automotive, High Temperature Reflow | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |