Manufacturer: Panasonic Electronic Components
Category: Capacitors -Aluminum Electrolytic Capacitors
Series: FT
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Applications: Automotive
Size / Dimension: 0.197" Dia (5.00mm)
47uF 25V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FT1E470AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1E470AR can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:-RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
CAP ALUM 47UF 20% 25V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FT1E470AR | 590-EEE-FT1E470AR | 31T8177 | 97W6961 | EEE-FT1E470AR | |
| Product Name | Capacitors -Aluminum Electrolytic Capacitors | SMD 47uF 25V Capacitor | CAP ALUM 47UF 20% 25V SMD | Aluminum Electrolytic Capacitor, 47Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 47Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |
| WVAC | 25 volts | 25 volts | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |