Panasonic Capacitor Alum Elec, 22Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-FT1E220AR

Description
CAPACITOR ALUM ELEC, 22UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 22UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 22Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0912 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0912
Capacitor Alum Elec, 22Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0912
CAPACITOR ALUM ELEC, 22UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1E220AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1E220AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1E220AR
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 01X0912 EEE-FT1E220AR
Product Name Capacitor Alum Elec, 22Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 22 microF 22 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details